Samtec Inc. Card Edge Connectors - Edgeboard Connectors - MEC8-130-02-L-DV MEC8-130-02-L-DV

Description
Manufacturer: Samtec Inc. Win Source Part Number: 884524-MEC8-130-02-L -DV Series: MEC8 - DV Operating Temperature Range: -55°C ~ 125°C Features: 60 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black Package: Tray Mounting: Surface Mount Family Name: MEC8-130 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote
Description
Manufacturer: Samtec Inc. Win Source Part Number: 884524-MEC8-130-02-L -DV Series: MEC8 - DV Operating Temperature Range: -55°C ~ 125°C Features: 60 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black Package: Tray Mounting: Surface Mount Family Name: MEC8-130 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - MEC8-130-02-L-DV - 884524-MEC8-130-02-L-DV - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - MEC8-130-02-L-DV
884524-MEC8-130-02-L-DV
Card Edge Connectors - Edgeboard Connectors - MEC8-130-02-L-DV 884524-MEC8-130-02-L-DV
Manufacturer: Samtec Inc. Win Source Part Number: 884524-MEC8-130-02-L -DV Series: MEC8 - DV Operating Temperature Range: -55°C ~ 125°C Features: 60 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black Package: Tray Mounting: Surface Mount Family Name: MEC8-130 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 884524-MEC8-130-02-L-DV
Series: MEC8 - DV
Operating Temperature Range: -55°C ~ 125°C
Features: 60 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Package: Tray
Mounting: Surface Mount
Family Name: MEC8-130
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
1.00 mm Flex Stack, Flexible Micro Board

1.00 mm Flex Stack, Flexible Micro Board

Buy Now
Singapore, Singapore
Dual Electronic Connector
303-MEC8-130-02-L-DV
Dual Electronic Connector 303-MEC8-130-02-L-DV
CONN EDGE DUAL FMALE 60POS 0.031 Product overview: MEC8-130-02-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MEC8-130-02-L-DV can be used for catalog matching and distributor lookup.

CONN EDGE DUAL FMALE 60POS 0.031 Product overview: MEC8-130-02-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MEC8-130-02-L-DV can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 884524-MEC8-130-02-L-DV MEC8-130-02-L-DV 303-MEC8-130-02-L-DV
Product Name Card Edge Connectors - Edgeboard Connectors - MEC8-130-02-L-DV Dual Electronic Connector
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221Y10F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SMA Female 4 Hole Panel Mount Connector with 12mm Teflon - ET-SFS-4H-T12M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details