Samtec Inc. Dual Electronic Connector MEC8-140-02-L-D-RA1

Description
0.80 mm Mini Edge Card Connector Vertica
Request a Quote Datasheet
Description
0.80 mm Mini Edge Card Connector Vertica
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.80 mm Mini Edge Card Connector Vertica

0.80 mm Mini Edge Card Connector Vertica

Buy Now
Singapore, Singapore
Dual Electronic Connector
303-MEC8-140-02-L-D-RA1
Dual Electronic Connector 303-MEC8-140-02-L-D-RA1
CONN EDGE DUAL FMALE 80POS 0.031 Product overview: MEC8-140-02-L-D-RA1 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MEC8-140-02-L-D- RA1 can be used for catalog matching and distributor lookup.

CONN EDGE DUAL FMALE 80POS 0.031 Product overview: MEC8-140-02-L-D-RA1 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MEC8-140-02-L-D-RA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1334059-MEC8-140-02-L-D-RA1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1334059-MEC8-140-02-L-D-RA1
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1334059-MEC8-140-02-L-D-RA1
Manufacturer: Samtec Inc. Win Source Part Number: 1334059-MEC8-140-02- L-D-RA1 Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Tray Number of Positions: 80 Pitch: 0.031" (0.80mm) Color: Black Features: Board Guide Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Contact Material: Phosphor Bronze Material - Insulation: Liquid Crystal Polymer (LCP) Gender: Female Standard Package: 15 Mounting: Surface Mount, Right Angle Card Type: Non Specified - Dual Edge Card Thickness: 0.062" (1.57mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: MEC8-140-02-L-D-RA1- ND,SAM12714 Base Product Number: MEC8-140 RoHS Status: ROHS3 Compliant

Manufacturer: Samtec Inc.
Win Source Part Number: 1334059-MEC8-140-02-L-D-RA1
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Packaging: Tray
Number of Positions: 80
Pitch: 0.031" (0.80mm)
Color: Black
Features: Board Guide
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Contact Material: Phosphor Bronze
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Standard Package: 15
Mounting: Surface Mount, Right Angle
Card Type: Non Specified - Dual Edge
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: MEC8-140-02-L-D-RA1-ND,SAM12714
Base Product Number: MEC8-140
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
0.80 Mm Mini Edge Card Connector, Vertical Rohs Compliant Samtec - 40AC1916 - Newark, An Avnet Company
Chicago, IL, United States
0.80 Mm Mini Edge Card Connector, Vertical Rohs Compliant Samtec
40AC1916
0.80 Mm Mini Edge Card Connector, Vertical Rohs Compliant Samtec 40AC1916
0.80 mm Mini Edge Card Connector, Vertical RoHS Compliant: Yes

0.80 mm Mini Edge Card Connector, Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MEC8-140-02-L-D-RA1 303-MEC8-140-02-L-D-RA1 1334059-MEC8-140-02-L-D-RA1 40AC1916
Product Name Dual Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 0.80 Mm Mini Edge Card Connector, Vertical Rohs Compliant Samtec
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products