Manufacturer: Samtec Inc.
Win Source Part Number: 1334052-PCIE-098-02-
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard
Packaging: Tube
Number of Positions: 98
Pitch: 0.039" (1.00mm)
Color: Black
Features: Board Guide
Number of Rows: 2
Termination: Solder, Staggered
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Phosphor Bronze
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Standard Package: 10
Mounting: Through Hole, Right Angle
Card Type: PCI Express™
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: PCIE-098-02-S-D-RA-N
Base Product Number: PCIE-098
RoHS Status: ROHS3 Compliant
CONN PCI EXP FMALE 98POS 0.039 Product overview: PCIE-098-02-S-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-PCIE-098-02-S-D-
1.00 mm PCI Express Low Prof Edge Card C
CONNECTOR ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1334052-PCIE-098-02-S-D-RA | 303-PCIE-098-02-S-D-RA | PCIE-098-02-S-D-RA | 68AJ1978 |
| Product Name | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | Electronic Connector | Card Edge Connectors | Connector Rohs Compliant Samtec |
| Connector Type | Card Edge Connector | Card Edge Connector |