1.00 mm PCI Express Low Prof Edge Card C
Manufacturer: Samtec Inc.
Win Source Part Number: 888762-PCIE-036-02-F
Series: PCI Express® (PCIe)
Operating Temperature Range: -55°C ~ 125°C
Features: 36 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black
Package: Tube
Mounting: Through Hole
Family Name: PCIE-036
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: PCIE-036-02-F-D-TH-N
CONN PCI EXP FMALE 36POS 0.039 Product overview: PCIE-036-02-F-D-TH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-PCIE-036-02-F-D-
Samtec PCIE-036-02-F-D-TH Edge Connector
Samtec PCIE-036-02-F-D-TH Edge Connector
CARD EDGE CONN, DUAL SIDE, 36 POS, THT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PCIE-036-02-F-D-TH | 888762-PCIE-036-02-F-D-TH | 303-PCIE-036-02-F-D-TH | 7677020P | 7677020 | 26R4384 |
| Product Name | Card Edge Connectors | Card Edge Connectors - Edgeboard Connectors - PCIE-036-02-F-D-TH | Electronic Connector | Edge Connectors | Edge Connectors | Card Edge Conn, Dual Side, 36 Pos, Tht; Card Edge Connector Type Samtec |
| Connector Type | Card Edge Connector | Card Edge Connector | Card Edge Connector | Card Edge Connector | Card Edge Connector | |
| Mounting | Through Hole | Through hole | Through Hole Mount | |||
| Gender | Female / Jack | Female / Jack | Male / Plug; Female / Jack |