ABS diaphragm valve type 514 with solvent cement sockets, designed for fluid control with double the flow rate of its predecessor. It features a single housing nut replacing four screws, a handwheel with built-in locking mechanism, and a short overall length. The valve has a nominal diameter of 32 mm (1 1/4 inch), a pressure rating of 10 bar, and a kv-value of 759 l/min at Δp=1 bar. It is configured with EPDM diaphragm material and has a weight of 1.338 kg. Dimensions include a height of 115 mm, overall length of 192 mm, and M8 mounting threads. The O-ring material is FKM.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169514015 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | ABS |
| Valve Size | 3.98 inch (101.00 mm) |