3-way ball valve with T-port and threaded Rp sockets, designed for fluid flow control in piping systems. The valve features a PTFE ball seat, 360° operation, integrated stainless steel mounting inserts, and a lockable lever. It is rated for a maximum pressure of 10 bar and has a kv-value of 140 l⁄min at Δp=1 bar. The valve has a DN10 size with Rp 3/8 threaded connections and weighs 0.186 kg. Dimensions include a D of 50 mm, H of 61 mm, and L of 113 mm. Compatible with type 546 for installation and removal.
Horizontal/T-port/Wi
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169543241 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 1.97 inch (50.00 mm) |