ABS check valve type 562 with solvent cement sockets, designed for horizontal or vertical installation and leak-tight in idle state regardless of orientation, features a stainless steel (1.4310) spring, flow-optimized return cone, and compact installation length matching ball valve type 546; for DN65, it has a 10 bar pressure rating, 1670 l/min kv-value at Δp=1 bar, and weighs 0.990 kg with end connections and length D=124 mm, L=183 mm, L2=101 mm, z=107 mm.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169562007 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |