The 168625115 is a progef natural diaphragm valve with fail-safe-to-close (FC) function and butt fusion spigots in SDR11 metric configuration, constructed from unpigmented PP-R. It has a nominal size of 32 mm (1 1/4 inch), a working pressure of 10 bar on one side, and a kv-value of 759 l/min at Δp=1 bar. The valve weighs 1.894 kg with EPDM and 1.914 kg with PTFE diaphragm options. Dimensions include a height H of 173 mm and an overall length L of 174 mm, with M8 threaded mounting and a lift of 3.7 mm. The air connection rotates in 90° intervals and a single housing nut replaces four screws. Double the flow rate of its predecessor is achieved through optimized internal design.
FC (Fail safe to close) With butt fusion spigots SDR11 metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 168625115 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PP-N |
| Valve Size | 4.72 inch (120.00 mm) |