The 167687735 is a PROGEF Standard Diaphragm valve DIASTAR TenPlus, FC (fail safe to close), with backing flanges in PP-V Inch ANSI, constructed from PP-H. It features a double flow rate compared to its predecessor, a single housing nut replacing four screws, and a rotating air connection adjustable at 90° intervals. The valve has flat/serrated joining faces and complies with ANSI/ASME B 16.5 class 150, ASTM D 4024, BS 1560, and BS EN 1759. It is rated for a working pressure of 10 bar on both sides, with a kv-value of 759 l/min at Δp=1 bar. The valve weighs 3.519 kg and uses a PTFE diaphragm. Dimensions include a lift of 15 mm, and mounting is via M8 bolts. The part number matches the PTFE diaphragm option in the series, identified by code 167 687 735.
FC (Fail safe to close) With backing flanges PP-V Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167687735 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PP-H |
| Valve Size | 5.91 inch (150.00 mm) |