Check valve type 561, silicone-free and paint-compatible, designed for vertical installation with solvent cement sockets in metric sizes. It has a flow-optimized return cone, double guidance, and is vibration-free even at high flow velocities. The DN20 model has a k_v-value of 380 l/min at Δp=1 bar, a maximum pressure rating of 10 bar, and weighs 0.190 kg. Installation length L is 110 mm, Z-length is 65 mm, and end connectors match ball valve type 546. Not compatible with type 360 union nuts.
Without spring With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169561203 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |