The 3-way ball valve type 543 Pro ABS with solvent cement sockets, model 169543265, is a horizontal T-port valve for DN40 (1¼ inch) piping, with a kv-value of 1290 l/min at 10 bar differential pressure. It features a PTFE ball seat, 360° operation without a turn limiter, lockable lever, integrated stainless steel mounting inserts, and is compatible with type 546 valve ends and union nuts. Its dimensions are 84 mm in D, 95 mm in H, and 181 mm in L, with a weight of 0.708 kg. The valve is delivered with ports A-B-C open.
Horizontal/T-port With solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169543265 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 3.31 inch (84.00 mm) |