Georg Fischer Piping Systems Ltd Datasheets for Plastic Valves

Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 17
Product Name Notes
"""With solvent cement sockets Inch ASTM Including 1 threaded valve end NPT"""""""
"""With solvent cement sockets Inch ASTM Including 1 threaded valve end NPT"""""""
Bare shaft Flange standard ANSI/ASME
Bare shaft Flange standard metric/ANSI/BS/JIS
Bare shaft Flange standard metric
FC (Fail safe to close) Unions with solvent cement sockets ASTM
FC (Fail safe to close) Unions with solvent cement sockets BS
FC (Fail safe to close) Unions with solvent cement sockets JIS
FC (Fail safe to close) Unions with solvent cement sockets metric
FC (Fail safe to close) Unions with threaded sockets Rc
FC (Fail safe to close) Unions with threaded sockets Rp
FC (Fail safe to close) With backing flanges PVC-U Inch ANSI
FC (Fail safe to close) With backing flanges PVC-U metric/BS
FC (Fail safe to close) With solvent cement spigots metric
Unions with threaded socket Rp
With butt fusion spigots long PE100 SDR11 metric
With fixed flanges metric
With gear box Flange standard metric/ANSI/BS/JIS
With hand lever Flange standard ANSI/ASME
With hand lever Flange standard metric
With IR fusion spigots
With IR welding spigots
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
With solvent cement sockets Inch BS
With solvent cement sockets metric
With solvent cement spigots metric
With threaded sockets Rp

<< Prev Next >>