The 167655034 is a double-acting diaphragm valve in the DIASTAR Ten series, constructed from PP-H with socket fusion spigots metric. It features a PTFE diaphragm, FKM O-rings, and a nominal pressure rating of 10 bar on one side, with a kv-value of 481 l/min at Δp=1 bar. The valve has an overall length of 154 mm per EN 558, and its dimensions include a bore size of 25 mm (DN 25) and a total weight of 0.946 kg. The housing uses a single nut instead of four screws, and the air connection rotates in 90° intervals. The valve supports individual configuration and is compatible with comprehensive accessories.
DA (Double acting) With socket fusion spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167655034 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PP-H |
| Valve Size | 3.78 inch (96.00 mm) |