The ABS check valve type 562 with threaded sockets Rp is designed for horizontal or vertical installation, offering 100% leak-tight performance in closed state regardless of orientation. It features a spring-loaded mechanism with a stainless steel (1.4310) spring, flow-optimized double-guided return cone, and compact installation length matching ball valve type 546. For model 562 026, the nominal diameter is 50 mm (1 1/2 inch), with a PN rating of 10 bar, a kv-value of 1080 l/min at Δp=1 bar, an EPDM seal, a weight of 0.580 kg, a D dimension of 97 mm, a L dimension of 152 mm, a L2 dimension of 89 mm, and a z dimension of 106 mm.
With threaded sockets Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169562026 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |