3-way ball valve with horizontal T-port and solvent cement sockets, designed for fluid flow control in metric piping systems; features a PTFE ball seat, 360° operation, lockable lever, and integrated stainless steel mounting inserts; compatible with DN10 sizing, rated for 10 bar pressure, with a kv-value of 140 l/min; weighs 0.186 kg; dimensions are 50 mm in diameter, 61 mm in height, and 109 mm in length.
Horizontal/T-port With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169543201 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 1.97 inch (50.00 mm) |