The ABS check valve type 561 is a springless, vertically installable valve with threaded Rp sockets for water flow control, designed for vibration-free operation at high velocities. This model has a 20 mm nominal diameter, a 3/4 inch Rp thread, a maximum pressure rating of 10 bar, a kv-value of 380 l/min, a Z-length of 114 mm, a body length of 58 mm, and weighs 0.200 kg, with EPDM sealing and a minimum sealing water column of 2 m.
Without spring With threaded sockets Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169561023 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |