3-way ball valve with L-port design and solvent cement sockets, designed for interconnecting two input lines. Constructed with PTFE ball seats and integrated stainless steel mounting inserts, it features a lockable lever and 360° rotational operation. The valve has a vertical inlet and is compatible with the first-generation type 543 Z-dimension. It supports up to 10 bar pressure and has a kv-value of 437 l/min at Δp=1 bar. The body is made of ABS plastic with EPDM seals. Dimensions include a 40 mm bore, 84 mm outside diameter, 95 mm height, and an overall length of 146 mm. It weighs 0.475 kg and conforms to metric sizing standards.
Vertical/L-port With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169543405 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 3.31 inch (84.00 mm) |