3-way ball valve with horizontal L-port and solvent cement sockets, available in metric sizes; features a lockable lever, PTFE ball seat, 360° rotation without turn limiter, integrated stainless steel mounting inserts, and is compatible with type 546 valve ends and union nuts; for DN20 size (20 mm), rated for 10 bar pressure with a kv-value of 150 l/min, weighing 0.276 kg; dimensions include D=58 mm, H=74 mm, and L=131 mm.
Horizontal/L-port With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169543003 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 2.28 inch (58.00 mm) |