The PROGEF Standard Diaphragm valve DIASTAR TenPlus FC is a fail-safe-to-close diaphragm valve with socket fusion spigots in metric sizing, constructed from PP-H and featuring an FKM O-ring. It has a nominal bore size of 25 mm (DN 25, 1 inch) and a kv-value of 481 l/min at Δp=1 bar. The valve has an overall length of 154 mm, an overall height of 167 mm, and an actuator lift of 13 mm. It uses an M6 mounting thread and weighs 1.730 kg with an EPDM diaphragm or 1.750 kg with a PTFE diaphragm. Dimensions comply with EN 558, and the valve supports a working pressure of 10 bar on both sides.
FC (Fail safe to close) With socket fusion spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167685014 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PP-H |
| Valve Size | 4.72 inch (120.00 mm) |