ABS diaphragm valve type 514 with butt fusion spigots long, designed for fluid control with double the flow rate of its predecessor, a single housing nut, and a handwheel with a built-in locking mechanism; model 514 316 has a nominal size of DN 40, pressure rating of 10 bar, and a kv-value of 1263 l/min at Δp=1 bar, with overall length L=334 mm and lift height of 160 mm.
With butt fusion spigots long
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169514316 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | ABS; PE |
| Valve Size | 4.61 inch (117.00 mm) |