ABS check valve type 562 with butt fusion spigots, designed for horizontal or vertical installation, features a spring-loaded stainless steel (1.4310) spring and is leak-tight in the closed state regardless of orientation. It has a compact installation length matching ball valve type 546, with a Z-length of 315 mm, end connectors sized for DN40, and a flow coefficient (kv-value) of 1080 l/min at 1 bar pressure drop. The valve is suitable for use at 10 bar maximum pressure and is vibration-free even at high flow velocities.
With butt fusion spigots long
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169562306 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |