The PROGEF Standard Diaphragm valve DIASTAR Ten is a fail-safe-to-close diaphragm valve with backing flanges in PP-V Inch ANSI, designed for corrosion-resistant fluid control. It features a PP-H housing, a double flow rate compared to its predecessor, and a single housing nut replacing four screws. The valve has a rotating air connection at 90° intervals and flat/serrated joining faces. Connecting dimensions comply with ANSI/ASME B 16.5 class 150, ASTM D 4024, BS 1560, and BS EN 1759. The specific model with part number 167627716 corresponds to a DN 40, 1 1/4 inch size, with a kv-value of 759 l/min at 1 bar pressure drop and a PTFE diaphragm, weighing 2.429 kg. It is mounted with M8 threads and a lift of 15 mm.
FC (Fail safe to close) With backing flanges PP-V Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167627716 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PP-H |
| Valve Size | 5.91 inch (150.00 mm) |