The 167645017 is a PROGEF Standard Diaphragm valve DIASTAR Ten, model FO (fail safe to open), with socket fusion spigots metric and PP-H housing. It features a 50 mm nominal diameter, rated for 10 bar working pressure on one side, with a kv-value of 1728 l/min at Δp=1 bar. The valve uses FKM O-rings and is compliant with EN 558 overall length standards. Dimensions include a height of 226 mm and a length of 224 mm, with M8 mounting. It weighs 3.812 kg with EPDM seals.
FO (Fail safe to open) With socket fusion spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167645017 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PP-H |
| Valve Size | 5.91 inch (150.00 mm) |