The e-DIASTAR Type 515 PROGEF is a 24V AC/DC multiturn diaphragm valve with socket fusion spigots, integrated manual emergency override, and stainless steel mounting inserts, constructed from PP-H. It includes a heating element and position feedback for open/close states. The part number 167705014 corresponds to a valve with a nominal size of DN 25, a pressure rating of PN 10, and a kv-value of 442 l/min at Δp=1 bar, weighing 3.519 kg. The valve is designed for metric piping systems and is part of a series with configurable options including fail-safe return units and communication boards.
24V With socket fusion spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167705014 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PP-H |
| Valve Size | 4.29 inch (109.00 mm) |