The 167657914 is a double-acting diaphragm valve in the DIASTAR Ten series, constructed with PP-H material and fixed flanges compliant with JIS B2238/39 10K. It features a one-piece housing nut, rotating air connections at 90° intervals, and flat or serrated joining faces. The valve supports a working pressure of 10 bar on one side with FKM O-rings and achieves a kv-value of 481 l/min at Δp=1 bar for the DN25 size. The unit weighs 1.125 kg with EPDM seals and 1.144 kg with PTFE seals. Its dimensions include a lift of 13 mm and M6 mounting threads. The valve is designed for high-flow applications with double the flow rate of its predecessor.
DA (Double acting) With fixed flanges PP-H JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167657914 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PP-H |
| Valve Size | 3.78 inch (96.00 mm) |