The DIASTAR Ten DA diaphragm valve is a double-acting plastic valve with fixed PP-H flanges compliant with JIS B2238/39 10K, designed for higher flow rates compared to its predecessor. It features a single housing nut replacing four screws and a rotating air connection adjustable in 90° intervals. The joining faces are flat or serrated, and the valve accommodates EPDM or PTFE O-rings. Dimensions and weights vary by size, with nominal diameters ranging from 15 to 50 mm and overall lengths from 110 to 210 mm, mounted via M6 or M8 bolts. The valve is rated for 10 bar working pressure on one side.
DA (Double acting) With fixed flanges PP-H JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167657932 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PP-H |
| Valve Size | 2.68 inch (68.00 mm) |