PROGEF Natural Diaphragm valve DIASTAR Ten, FO (Fail safe to open), with butt fusion spigots SDR11 metric, model 168 645 114, has a DN 25 size, 10 bar working pressure, and a kv-value of 481 l/min at Δp=1 bar. It is constructed from PP-R unpigmented material, features a rotating air connection at 90° intervals, and uses a single housing nut instead of four screws. The valve has a PTFE diaphragm and weighs 0.955 kg. Dimensions include a lift of 13 mm and an M6 thread. Double the flow rate of its predecessor.
FO (Fail safe to open) With butt fusion spigots SDR11 metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 168645114 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PP-N |
| Valve Size | 3.78 inch (96.00 mm) |