The ABS check valve type 562 is a spring-loaded, leak-tight check valve designed for horizontal or vertical installation in piping systems, featuring butt fusion spigots and a flow-optimized return cone with double guidance. It has a compact installation length matching ball valve type 546, with a Z-length of 357 mm and end connectors sized for DN65 (65 mm bore). The valve operates at up to 10 bar pressure and handles a kv-value of 1670 l/min at 1 bar pressure drop, with an EPDM sealing material. The spring is made of stainless steel (1.4310), and the valve remains leak-tight regardless of orientation or hydrostatic head. It operates vibration-free even at high flow velocities.
With butt fusion spigots long
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169562307 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |