3-way ball valve with L-port and threaded Rp sockets, designed for interconnecting two inputs. Features a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. The valve has a 360° operating range with a clip-on 90° turn limiter. Suitable for DN20 sizing, it has a maximum pressure rating of 10 bar and a kv-value of 146 l/min at Δp=1 bar. Weight is 0.194 kg. Dimensions include D=25 mm, H=74 mm, L=115 mm, and z=78 mm. Compatible with type 543 first-generation end and union nut dimensions.
Vertical/L-port With threaded sockets Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169543423 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 2.28 inch (58.00 mm) |