PROGEF Standard Diaphragm valve DIASTAR Six, FC (Fail safe to close), with backing flanges in PP-V metric/BS, model material PP-H, designed for fluid control with double the flow rate of its predecessor. It features a single housing nut replacing four screws, a rotating air connection at 90° intervals, and conforms to EN 558 overall length and ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, BS 4504 PN 10 connecting dimensions. The part number 167617113 corresponds to the d=25 mm (3/4 inch) variant with a kv-value of 271 l/min, EPDM diaphragm, and weighs 1.148 kg. The valve has a lift of 10 mm and uses an M6 thread for mounting.
FC (Fail safe to close) With backing flanges PP-V metric/BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167617113 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PP-H |
| Valve Size | 3.78 inch (96.00 mm) |