PROGEF Standard Diaphragm valve DIASTAR TenPlus FC (Fail safe to close) with socket fusion spigots metric, model 167685034, is constructed of PP-H with FKM O-rings and a PTFE diaphragm, offering a kv-value of 481 l/min at Δp=1 bar and a maximum working pressure of 10 bar on both sides. It has a DN25 bore size, an overall length of 154 mm per EN 558, and a weight of 1.750 kg. The valve features a rotating air connection at 90° intervals, a single housing nut for simplified assembly, and a lift of 13 mm. It is designed for short overall length and easy installation and removal.
FC (Fail safe to close) With socket fusion spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167685034 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PP-H |
| Valve Size | 4.72 inch (120.00 mm) |