The 167684012 is a PROGEF Standard Diaphragm valve DIASTAR TenPlus, fail-safe to close, with fusion socket unions and a PP-H housing. It has a nominal diameter of 15 mm (1/2 inch), a maximum working pressure of 10 bar on both sides, and a kv-value of 125 l/min at Δp=1 bar. The valve weighs 0.958 kg with an EPDM diaphragm and 0.958 kg with an FKM diaphragm. Its overall length is 128 mm, with a lift height of 7 mm and an M6 thread for air connection. It supports 90° rotational air connection for flexible installation.
FC (Fail safe to close) Unions with fusion sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167684012 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PP-H |
| Valve Size | 3.78 inch (96.00 mm) |