The 167595051 is a PROGEF Standard Ventilating valve, type 595, with socket fusion spigots metric, designed for easy installation and removal in systems requiring venting. The valve has a nominal bore of 16 mm, SDR 11, and a maximum pressure rating of 10 bar. It is constructed from PP-H with a protection cap made of PP-GF and features a HALAR-coated spring. The compact installation length is 135 mm, and the corresponding inch size is 3∕8. The valve is compatible with EPDM and FKM sealing materials as specified in the series.
With socket fusion spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167595051 |
| Product Name | Valves - Plastic-Valves - venting-bleed-Valves - venting-Valve-595 |
| Valve Type | Venting/Bleed |