The ABS check valve type 562 with solvent cement sockets, model 562 009, is a spring-loaded, leak-tight valve designed for horizontal or vertical installation in systems up to 10 bar. It features a stainless steel spring (1.4310), a flow-optimized return cone, and double guidance for vibration-free operation at high flow velocities. The valve has a nominal diameter of 90 mm, a kvs-value of 3600 l/min at Δp=1 bar, and an installation length of 254 mm. It weighs 3.87 kg and is compatible with DN90 end connectors and union nuts. Its compact design matches the installation length of ball valve type 546.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169562009 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |