Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 167655036

Description
DA (Double acting) With socket fusion spigots metric
Request a Quote
Description
DA (Double acting) With socket fusion spigots metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Standard Diaphragm valve DIASTAR Ten DA is a double-acting diaphragm valve with socket fusion spigots, made of PP-H, and designed for use with metric piping. The part number 167655036 corresponds to the 50 mm (2 inch) size variant with a PTFE diaphragm and EPDM O-ring, weighing 2.535 kg, and has a kv-value of 1263 l/min at Δp=1 bar. It adheres to EN 558 for overall length and features a rotating air connection at 90° intervals and a single housing nut replacing four screws. The valve supports a working pressure of 10 bar on one side.

Datasheet Summary
Powered by GS/AI

The PROGEF Standard Diaphragm valve DIASTAR Ten DA is a double-acting diaphragm valve with socket fusion spigots, made of PP-H, and designed for use with metric piping. The part number 167655036 corresponds to the 50 mm (2 inch) size variant with a PTFE diaphragm and EPDM O-ring, weighing 2.535 kg, and has a kv-value of 1263 l/min at Δp=1 bar. It adheres to EN 558 for overall length and features a rotating air connection at 90° intervals and a single housing nut replacing four screws. The valve supports a working pressure of 10 bar on one side.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 167655036 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
167655036
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 167655036
DA (Double acting) With socket fusion spigots metric

DA (Double acting) With socket fusion spigots metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 167655036
Product Name Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
Valve Type Diaphragm
Primary Material PP-H
Valve Size 5.91 inch (150.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514813 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161624064 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.78 inch (96.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305350 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 1.85 inch (47.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161627015 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.72 inch (120.00 mm)
View Details