PROGEF Natural Diaphragm valve DIASTAR Ten DA with butt fusion spigots SDR11 metric, made of PP-R unpigmented, features a kv-value of 125 l/min at Δp=1 bar, operates with a working pressure of 6 bar on one side using PTFE diaphragm, and has a weight of 0.436 kg. It is designed for DN 20 (15 mm) size with M6 mounting threads and a lift of 7 mm. The valve has rotating air connections at 90° intervals and a single housing nut replacing four screws, with dual flow rate compared to its predecessor.
DA (Double acting) With butt fusion spigots SDR11 metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 168655132 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PP-N |
| Valve Size | 2.68 inch (68.00 mm) |