The ABS check valve type 561 is designed for vertical installation with butt fusion spigots, providing a seal at a minimum water column of 2 m and vibration-free operation at high flow velocities. It features a flow-optimized return cone and double guidance. For the DN40 size, the kv-value is 850 l/min at Δp=1 bar, with a total length (L) of 276 mm and length between ends (L2) of 85 mm. The valve is compatible with EPDM sealing and rated for PN 10. The Z-length, end connectors, and union nuts are not compatible with type 360.
Without spring With butt fusion spigots long
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169561305 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |