3-way L-port ball valve with solvent cement sockets, designed for interconnecting two inputs, featuring a PTFE ball seat, lockable lever, and integrated stainless steel mounting inserts. Operates through a 360° rotation with an optional 90° turn limiter clip-on ring. Has a DN50 size, 10 bar pressure rating, and a kv-value of 1293 l/min at Δp=1 bar. Dimensions are 124 mm in D, 117 mm in H, 112 mm in H1, 183 mm in L, 152 mm in L1, 101 mm in L2, 66 mm in L3, 87 mm in L4, and 110 mm in z. Weighs 1.234 kg.
Vertical/L-port With solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169543607 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 4.88 inch (124.00 mm) |