The ABS Ball Valve type 546 Pro is a solvent cement socket valve with a PTFE ball seat, lockable lever, and integrated stainless steel mounting inserts. The model 169546063 corresponds to a DN20 size with a 3/4 inch nominal bore, a pressure rating of 10 bar, and a kv-value of 350 l/min at Δp=1 bar. It has a weight of 0.188 kg and uses M6 threads. Dimensions include B3=25 mm, DE1=58 mm, G=74.0 mm, H=30 mm, Lz=106 mm, and L=110 mm. The valve is compatible with type 546 (1st generation) in Z-dimension, end, and union nut.
With solvent cement sockets ABS ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169546063 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 0.98 inch (25.00 mm) |