Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 169515015

Description
With solvent cement spigots metric
Request a Quote
Description
With solvent cement spigots metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ABS diaphragm valve type 515 with solvent cement spigots, sized for DN 32 (1 1/4 inch), rated for 10 bar pressure, with a kv-value of 759 l/min at Δp=1 bar. The valve has an overall length of 174 mm, M8 thread for mounting, and a lift of 15 mm. It uses EPDM as the diaphragm material and weighs 1.143 kg. The design features a double flow rate compared to its predecessor, a single housing nut replacing four screws, and a handwheel with a built-in locking mechanism. Dimensions comply with EN 558.

Datasheet Summary
Powered by GS/AI

ABS diaphragm valve type 515 with solvent cement spigots, sized for DN 32 (1 1/4 inch), rated for 10 bar pressure, with a kv-value of 759 l/min at Δp=1 bar. The valve has an overall length of 174 mm, M8 thread for mounting, and a lift of 15 mm. It uses EPDM as the diaphragm material and weighs 1.143 kg. The design features a double flow rate compared to its predecessor, a single housing nut replacing four screws, and a handwheel with a built-in locking mechanism. Dimensions comply with EN 558.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 169515015 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
169515015
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 169515015
With solvent cement spigots metric

With solvent cement spigots metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 169515015
Product Name Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
Valve Type Diaphragm
Primary Material ABS
Valve Size 3.98 inch (101.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161624812 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.78 inch (96.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514815 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543055 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.31 inch (84.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543096 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.82 inch (97.00 mm)
View Details