The PROGEF Standard Diaphragm valve DIASTAR Ten, model 167644037, is a fail-safe-to-open diaphragm valve with fusion socket unions, constructed from PP-H and fitted with FKM O-rings. It has a nominal pipe size of 50 mm (2 inch), a working pressure of 10 bar, and a kv-value of 1728 l/min at Δp = 1 bar. The valve has a short overall length of 248 mm and a lift of 23 mm. It features a rotating air connection at 90° intervals, a single housing nut replacing four screws, and a double flow rate compared to its predecessor. The weight for the PTFE-lined version is 4.266 kg.
FO (Fail safe to open) Unions with fusion sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167644037 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PP-H |
| Valve Size | 5.91 inch (150.00 mm) |