The ABS check valve type 562 with threaded sockets Rp is designed for horizontal or vertical installation, providing 100% leak-tight sealing in the closed state regardless of orientation. It features a spring-loaded mechanism with a stainless steel (1.4310) spring, a flow-optimized return cone, and double guidance for vibration-free operation at high flow velocities. The model 562 024 has a nominal size of DN 32, a pressure rating of PN 10, a kv-value of 460 l/min, a Z-length of 68 mm, an overall length L of 127 mm, and weighs 0.220 kg. It is compatible with EPDM seals and shares the same compact installation length as ball valve type 546.
With threaded sockets Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 169562024 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |