The PROGEF Plus Ball Valve type 546 Pro is an oil-free ball valve with fusion sockets in PP-H ISO, featuring a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. It is available in sizes from DN 20 to DN 110, with a pressure rating of 10 bar. The DN 75 variant has a kv-value of 5000 l/min, weighs 3.700 kg with EPDM seats and 3.700 kg with FKM seats, and has dimensions of B3=70 mm, DE1=166 mm, G=M8, H=169.0 mm, H1=85 mm, H4=15 mm, L=233 mm, Lz=68 mm, M=270 mm, M1=64 mm, M2=205 mm, z=167 mm.
Oil-free With fusion sockets PP-H ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167546908 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 2.95 inch (75.00 mm) |