The 167546930 is a ProGEF Plus Ball Valve type 546 Pro, oil-free, with backing flanges in PP-GF JIS and PP-H, featuring a PTFE ball seat, lockable lever as standard, and integrated stainless steel mounting inserts. It has a nominal size of 100 mm (4 inch), a pressure rating of 10 bar, and a kv-value of 11000 l/min at Δp=1 bar. The valve weighs 10.000 kg with FKM seat material. Its dimensions include d=110 mm, b1=20 mm, B3=120 mm, D1=238 mm, DE1=238 mm, H=194.0 mm, L=350 mm, and Lz=82 mm, with M12 thread for mounting. The valve is compatible in z-dimension with the first-generation type 546.
Oil-free With backing flanges PP-GF JIS with PP-H
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167546930 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 4.33 inch (110.00 mm) |