The 167546325 is a standard ball valve from the ProGEF 546 Pro series, featuring threaded PP-H ASTM NPT sockets, a PTFE ball seat, lockable lever, and integrated stainless steel mounting inserts. It has a nominal bore size of 32 mm (1 1/4 inch), a pressure rating of 10 bar, and a flow coefficient (kv) of 1000 l/min at Δp=1 bar. The valve weighs 0.460 kg and has dimensions of 146 mm in length, 45 mm in body diameter, and 131 mm in mounting distance. It is compatible with the first-generation 546 valve's z-dimension and union nut interface.
With threaded sockets PP-H ASTM NPT Re
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167546325 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 1.57 inch (40.00 mm) |