Diaphragm valve for fail-safe to close operation with backing flanges in PP-V inch ANSI, featuring a double flow rate compared to predecessors, a single housing nut replacing four screws, and rotating air connection at 90° intervals. It has flat sealing faces, overall length per EN 558, and connecting dimensions compliant with ANSI/ASME B 16.5 class 150, ASTM D 4024, BS 1560, and BS EN 1759. The valve uses FKM O-rings and PTFE sealing material, with a maximum working pressure of 10 bar on both sides. The model corresponds to DN 20, 1/2 inch size, with a kv-value of 271 l/min at Δp=1 bar and a weight of 1.290 kg.
FC (Fail safe to close) With backing flanges PP-V Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163687733 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 3.78 inch (96.00 mm) |