The PROGEF Standard Ball Valve type 546 Pro with backing flanges PP-GF JIS and PP-H, model 167 546 959, has a nominal size of DN80 and a pressure rating of 10 bar. It features a PTFE ball seat, integrated stainless steel mounting inserts, and a lockable lever. The valve has a kv-value of 7000 l/min at Δp=1 bar and weighs 6.400 kg. Dimensions include d=90 mm, b1=20 mm, B3=70 mm, D1=200 mm, DE1=200 mm, M8 thread, H=180.0 mm, L=310 mm, and Lz=71 mm. It is compatible with the first-generation type 546 Z-dimension and union nut interface.
With backing flanges PP-GF JIS with PP-H
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167546959 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 3.54 inch (90.00 mm) |