The PROGEF Plus Ball Valve type 546 Pro is an oil-free ball valve with backing flanges in PP-GF JIS and PP-H, featuring a PTFE ball seat, lockable lever, and integrated stainless steel mounting inserts. It has a nominal size of DN65, a pressure rating of 10 bar, a kv-value of 5000 l/min at Δp=1 bar, and a weight of 4.300 kg for the EPDM seal variant. The valve is compatible with type 546 (1st Generation) in z-dimension, valve end, and union nut. Flange dimensions include a b1 of 18 mm, B3 of 70 mm, D1 of 166 mm, DE1 of 166 mm, and G thread of M8. The valve includes a manual spring return lever option for DN10-25 and supports interface modules for position feedback and pneumatic or electric actuators from GF.
Oil-free With backing flanges PP-GF JIS with PP-H
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167546927 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 2.48 inch (63.00 mm) |