The PROGEF Standard Wafer check valve model 369 without spring is a plastic check valve made of PP-H, designed for use in piping systems with ISO/DIN or ANSI/BS flange adaptors. It is suitable for vertical and horizontal mounting and requires a stabilizing zone of at least five times the nominal diameter before and after installation. The valve has a nominal diameter of 140 mm and is rated for a maximum pressure of 10 bar. Weights for EPDM and FKM sealing materials are 0.532 kg and 0.594 kg respectively. It incorporates supporting eyelets for simple fitting and requires a special outlet flange adaptor and flange gasket. Installation is not recommended on pump flanges or directly after bends, and it is unsuitable for pulsating flows due to potential noise generation. The valve is centered by body diameter as specified for ISO/DIN and ANSI/BS standards.
Without spring
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167369009 |
| Product Name | Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 |
| Valve Type | Check |