The PROGEF Plus 3-Way ball valve type 543 is a horizontal T-port valve with fusion sockets, designed for oil-free applications. Made from PP-H with PTFE ball seats, it features a lockable lever, 360° rotation capability, and integrated stainless steel mounting inserts. This variant, with DN50 and PN10, has a kv-value of 3100 l/min, weighs 1.744 kg with EPDM seals, and measures 244 mm in length. Its Z-dimension, valve end, and union nut are compatible with the first-generation type 543. The valve includes a 90° turn limiter as a clip-on ring and supports optional position feedback sensors or actuators from GF.
Horizontal/T-port With fusion sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167543387 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 4.88 inch (124.00 mm) |